Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 9.0 CFM (0.252m³/min) 3 Wire Leads
FAN AXIAL 40X20MM BALL 5VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD4020-05HB02A-ND | OD4020-05HB02A |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 8.7 SCFM (14.79 m³/hr) | 8.7 SCFM (14.79 m³/hr) |
| Maximum Static Pressure | 0.3200 in H2O (0.5979 Torr) | |
| Maximum Sound Level | 32.1 dbA | 32.1 dbA |
| Nominal Voltage | 5 volts | 5 volts |