ORION Fans DC Brushless Fans (BLDC) OD4020-05HB

Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 9.0 CFM (0.252m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 9.0 CFM (0.252m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1213-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1213-ND
DC Brushless Fans (BLDC) 1053-1213-ND
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 9.0 CFM (0.252m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 9.0 CFM (0.252m³/min) 2 Wire Leads

Buy Now Datasheet
Fan; 1.57 in. x 0.79 in.; 20 mm; 5 V; 7.0 CFM; 30 dB; 12 in. Lead Wire; 0.25 A - 70103605 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 1.57 in. x 0.79 in.; 20 mm; 5 V; 7.0 CFM; 30 dB; 12 in. Lead Wire; 0.25 A
70103605
Fan; 1.57 in. x 0.79 in.; 20 mm; 5 V; 7.0 CFM; 30 dB; 12 in. Lead Wire; 0.25 A 70103605
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4020-05HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4020-05HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4020-05HB
FAN AXIAL 40X20MM BALL 5VDC WIRE

FAN AXIAL 40X20MM BALL 5VDC WIRE

Supplier's Site
Axial Fan, 9Cfm, 36Db, 5Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans - 89AH2560 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 9Cfm, 36Db, 5Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans
89AH2560
Axial Fan, 9Cfm, 36Db, 5Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans 89AH2560
AXIAL FAN, 9CFM, 36DB, 5VDC, 40X20MM; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:9CFM; Noise Rating:36dBA; Power Rating:-; Rated Speed:7800rpm RoHS Compliant: Yes

AXIAL FAN, 9CFM, 36DB, 5VDC, 40X20MM; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:9CFM; Noise Rating:36dBA; Power Rating:-; Rated Speed:7800rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x20mm, 5VDC, 9CFM, 3036dBA, 7800RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 40x20mm, 5VDC, 9CFM, 3036dBA, 7800RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
FAN DC 40X20 5V BALL, 9cfm - OD4020-05HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X20 5V BALL, 9cfm
OD4020-05HB
FAN DC 40X20 5V BALL, 9cfm OD4020-05HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1213-ND 70103605 OD4020-05HB 89AH2560 OD4020-05HB OD4020-05HB
Product Name DC Brushless Fans (BLDC) Fan; 1.57 in. x 0.79 in.; 20 mm; 5 V; 7.0 CFM; 30 dB; 12 in. Lead Wire; 0.25 A Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 9Cfm, 36Db, 5Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans DC Fans FAN DC 40X20 5V BALL, 9cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.7 SCFM (14.79 m³/hr) 7 SCFM (11.9 m³/hr) 8.7 SCFM (14.79 m³/hr) 9 SCFM (15.3 m³/hr) 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.3200 in H2O (0.5979 Torr) 0.1700 in H2O (0.3176 Torr)
Maximum Sound Level 32.1 dbA 30 dbA 32.1 dbA
Nominal Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 126 SCFM (215 m³/hr)
Nominal Voltage 24 volts
View Details
Electrical - Climate Control - Filtered Fans - PF65000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 115 volts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details