ORION Fans DC Brushless Fans (BLDC) OD4015-24HB

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 8.5 CFM (0.238m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 8.5 CFM (0.238m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1652-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1652-ND
DC Brushless Fans (BLDC) 1053-1652-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 8.5 CFM (0.238m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 8.5 CFM (0.238m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 40Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7678 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 40Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7678
Axial Fan, Ball Bearing, 40Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7678
AXIAL FAN, BALL BEARING, 40MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.5CFM; Noise Rating:36dB; Power Rating:1.92W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 40MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.5CFM; Noise Rating:36dB; Power Rating:1.92W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 40X15 24V BALL, 8.5cfm - OD4015-24HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X15 24V BALL, 8.5cfm
OD4015-24HB
FAN DC 40X15 24V BALL, 8.5cfm OD4015-24HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x15mm, 24VDC, 8.5CFM, 0.06A, 36dBA, 8000RPM, Dual Ball Bearing, 2x Wire Leads

DC Fans DC Fan, 40x15mm, 24VDC, 8.5CFM, 0.06A, 36dBA, 8000RPM, Dual Ball Bearing, 2x Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4015-24HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4015-24HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4015-24HB
FAN AXIAL 40X15MM 24VDC WIRE

FAN AXIAL 40X15MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1652-ND 36AJ7678 OD4015-24HB OD4015-24HB OD4015-24HB
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 40Mm, 24Vdc; Supply Voltage Vdc Orion Fans FAN DC 40X15 24V BALL, 8.5cfm DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.5 SCFM (14.45 m³/hr) 8.5 SCFM (14.45 m³/hr) 8.5 SCFM (14.45 m³/hr) 8.5 SCFM (14.45 m³/hr)
Maximum Static Pressure 0.2500 in H2O (0.4671 Torr)
Maximum Sound Level 36 dbA 36 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF67000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
Din Rail, 2 (50 Mm), Rohs Rohs Compliant Stego - 70M8012 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
4020-5 Series 0.85 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020M05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level 19.3 dbA
View Details
Backward Curved Fan - UNO806304D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8800 SCFM (14958 m³/hr)
Maximum Sound Level 89 dbA
View Details