ORION Fans DC Brushless Fans (BLDC) OD4015-12MB

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 8.1 CFM (0.227m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 8.1 CFM (0.227m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1651-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1651-ND
DC Brushless Fans (BLDC) 1053-1651-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 8.1 CFM (0.227m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 8.1 CFM (0.227m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 40Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7677 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 40Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7677
Axial Fan, Ball Bearing, 40Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7677
AXIAL FAN, BALL BEARING, 40MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.1CFM; Noise Rating:32dB; Power Rating:1.44W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 40MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.1CFM; Noise Rating:32dB; Power Rating:1.44W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4015-12MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4015-12MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4015-12MB
FAN AXIAL 40X15MM 12VDC WIRE

FAN AXIAL 40X15MM 12VDC WIRE

Supplier's Site
FAN DC 40X15 12V BALL, 6.8cfm - OD4015-12MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X15 12V BALL, 6.8cfm
OD4015-12MB
FAN DC 40X15 12V BALL, 6.8cfm OD4015-12MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x15mm, 12VDC, 8.1CFM, 0.088A, 32dBA, 7000RPM, Dual Ball Bearing, 2x Wire Leads

DC Fans DC Fan, 40x15mm, 12VDC, 8.1CFM, 0.088A, 32dBA, 7000RPM, Dual Ball Bearing, 2x Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1651-ND 36AJ7677 OD4015-12MB OD4015-12MB OD4015-12MB
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 40Mm, 12Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 40X15 12V BALL, 6.8cfm DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.1 SCFM (13.77 m³/hr) 8.1 SCFM (13.77 m³/hr) 8.1 SCFM (13.77 m³/hr) 6.8 SCFM (11.56 m³/hr)
Maximum Static Pressure 0.2300 in H2O (0.4297 Torr)
Maximum Sound Level 32 dbA 32 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - XF10230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
Type 7F.20 - Filter Fan - 7F20823010200 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details