Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 8.5 CFM (0.238m³/min) 3 Wire Leads
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AXIAL FAN, BALL BEARING, 40MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.5CFM; Noise Rating:36dB; Power Rating:1.5W; Rated Speed:8000rpm RoHS Compliant: Yes
DC Fans DC Fan, 40x15mm, 5VDC, 8.5CFM, 0.25A, 36dBA, 8000RPM, Dual Ball Bearing, 3x Wire Leads, Alarm Output
FAN AXIAL 40X15MM BALL 5VDC WIRE
| DigiKey | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1672-ND | OD4015-05HB02A | 36AJ7671 | OD4015-05HB02A | OD4015-05HB02A |
| Product Name | DC Brushless Fans (BLDC) | FAN DC 40X15 5V BALL, W/Alarm Output, 8.5cfm | Axial Fan, Ball Bearing, 40Mm, 5Vdc; Supply Voltage Vdc Orion Fans | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 8.5 SCFM (14.45 m³/hr) | 8.5 SCFM (14.45 m³/hr) | 8.5 SCFM (14.45 m³/hr) | 8.5 SCFM (14.45 m³/hr) | |
| Maximum Static Pressure | 0.2500 in H2O (0.4671 Torr) | ||||
| Maximum Sound Level | 36 dbA | 36 dbA | |||
| Nominal Voltage | 5 volts | 5 volts | 5 volts | 5 volts |