ORION Fans Sealed Sleeve Bearing Fan OD4010-24HSS

Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Request a Quote Datasheet
Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Sleeve Bearing Fan - OD4010-24HSS - ORION Fans
Dallas, TX, USA
Sealed Sleeve Bearing Fan
OD4010-24HSS
Sealed Sleeve Bearing Fan OD4010-24HSS
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

Datasheet
DC Brushless Fans (BLDC) - 1053-1210-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1210-ND
DC Brushless Fans (BLDC) 1053-1210-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Sealed Sleeve 9.2 CFM (0.258m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Sealed Sleeve 9.2 CFM (0.258m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC, 40X10 24V LONG LI - OD4010-24HSS - Heilind Electronics, Inc.
Wilmington, MA, United States
FAN DC, 40X10 24V LONG LI
OD4010-24HSS
FAN DC, 40X10 24V LONG LI OD4010-24HSS
FAN DC, 40X10 24V LONG LI

FAN DC, 40X10 24V LONG LI

Buy Now
Axial Fan, 6.7Cfm, 25Db, 1.4W, 24Vdc; Supply Voltage Vdc Orion Fans - 89AH2558 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 6.7Cfm, 25Db, 1.4W, 24Vdc; Supply Voltage Vdc Orion Fans
89AH2558
Axial Fan, 6.7Cfm, 25Db, 1.4W, 24Vdc; Supply Voltage Vdc Orion Fans 89AH2558
AXIAL FAN, 6.7CFM, 25DB, 1.4W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:6.7CFM; Noise Rating:25dBA; Power Rating:1.4W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 6.7CFM, 25DB, 1.4W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:6.7CFM; Noise Rating:25dBA; Power Rating:1.4W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 40X10 24V Sealed Sleeve 6.7cfm - OD4010-24HSS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X10 24V Sealed Sleeve 6.7cfm
OD4010-24HSS
FAN DC 40X10 24V Sealed Sleeve 6.7cfm OD4010-24HSS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FAN; 40 MM X 40 MM ; 10 MM; 24 VDC; 6.7CFM ; 25 DB; SEALED SLEEVE; 0.09A; DC - 70103403 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN; 40 MM X 40 MM ; 10 MM; 24 VDC; 6.7CFM ; 25 DB; SEALED SLEEVE; 0.09A; DC
70103403
FAN; 40 MM X 40 MM ; 10 MM; 24 VDC; 6.7CFM ; 25 DB; SEALED SLEEVE; 0.09A; DC 70103403
This long life, low cost sealed sleeve fan features a brushless DC, Auto restart, polarity-protected motor with a UL94V-0 plastic frame and impeller. The unique patented sealed sleeve bearing system has an exceptionally long life expectancy of more the 50,000 hours (L10).

This long life, low cost sealed sleeve fan features a brushless DC, Auto restart, polarity-protected motor with a UL94V-0 plastic frame and impeller. The unique patented sealed sleeve bearing system has an exceptionally long life expectancy of more the 50,000 hours (L10).

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4010-24HSS - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4010-24HSS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4010-24HSS
FAN AXIAL 40X10.5MM 24VDC WIRE

FAN AXIAL 40X10.5MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x10mm, 24VDC, 6.7CFM, 0.09A, 25dBA, 6000RPM, Sealed Sleeve Bearing, Wire Leads

DC Fans DC Fan, 40x10mm, 24VDC, 6.7CFM, 0.09A, 25dBA, 6000RPM, Sealed Sleeve Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  ORION Fans DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Karl Kruse GmbH & Co. KG Allied Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD4010-24HSS 1053-1210-ND OD4010-24HSS 89AH2558 OD4010-24HSS 70103403 OD4010-24HSS OD4010-24HSS
Product Name Sealed Sleeve Bearing Fan DC Brushless Fans (BLDC) FAN DC, 40X10 24V LONG LI Axial Fan, 6.7Cfm, 25Db, 1.4W, 24Vdc; Supply Voltage Vdc Orion Fans FAN DC 40X10 24V Sealed Sleeve 6.7cfm FAN; 40 MM X 40 MM ; 10 MM; 24 VDC; 6.7CFM ; 25 DB; SEALED SLEEVE; 0.09A; DC Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.7 SCFM (11.39 m³/hr) 7 SCFM (11.9 m³/hr) 6.7 SCFM (11.39 m³/hr) 6.7 SCFM (11.39 m³/hr) 6.7 SCFM (11.39 m³/hr) 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr) 0.2000 in H2O (0.3737 Torr)
Maximum Sound Level 25 dbA 25 dbA 25 dbA 25 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RHA40000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Fan Heater Hgl 046, 48 Vdc, 250W Rohs Compliant Stego - 70M7819 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
4028-5 Series 7.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028Y24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 2.22 to ? in H2O (4.15 to ? Torr)
Maximum Sound Level 56.8 dbA
View Details
Backward Curved Fan - N86-40007 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2445 SCFM (4156 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details