ORION Fans DC Brushless Fans (BLDC) OD4010-24HB02A

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1412-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1412-ND
DC Brushless Fans (BLDC) 1053-1412-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 3 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x10mm, 24VDC, 7CFM, Ball Bearing, 2x Wire Leads 26AWG, Open Collector Alarm

DC Fans DC Fan, 40x10mm, 24VDC, 7CFM, Ball Bearing, 2x Wire Leads 26AWG, Open Collector Alarm

Buy Now Datasheet
Dc Axial Fan, Ball, 9.2Cfm, 0.08A, 24V Rohs Compliant Orion Fans - 51AK1681 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 9.2Cfm, 0.08A, 24V Rohs Compliant Orion Fans
51AK1681
Dc Axial Fan, Ball, 9.2Cfm, 0.08A, 24V Rohs Compliant Orion Fans 51AK1681
DC AXIAL FAN, BALL, 9.2CFM, 0.08A, 24V ROHS COMPLIANT: YES

DC AXIAL FAN, BALL, 9.2CFM, 0.08A, 24V ROHS COMPLIANT: YES

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4010-24HB02A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4010-24HB02A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4010-24HB02A
FAN AXIAL 40X10.5MM 24VDC WIRE

FAN AXIAL 40X10.5MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1412-ND OD4010-24HB02A 51AK1681 OD4010-24HB02A
Product Name DC Brushless Fans (BLDC) DC Fans Dc Axial Fan, Ball, 9.2Cfm, 0.08A, 24V Rohs Compliant Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.2 SCFM (15.64 m³/hr) 9.2 SCFM (15.64 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
Maximum Sound Level 33.4 dbA 33.4 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFA40000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 125DX 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7563 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details