ORION Fans DC Brushless Fans (BLDC) OD4010-24HB01A

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1209-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1209-ND
DC Brushless Fans (BLDC) 1053-1209-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 7Cfm, 25Db, 24Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans - 89AH2557 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 7Cfm, 25Db, 24Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans
89AH2557
Axial Fan, 7Cfm, 25Db, 24Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans 89AH2557
AXIAL FAN, 7CFM, 25DB, 24VDC, 40X10MM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:7CFM; Noise Rating:25dBA; Power Rating:-; Rated Speed:6000rpm RoHS Compliant: Yes

AXIAL FAN, 7CFM, 25DB, 24VDC, 40X10MM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:7CFM; Noise Rating:25dBA; Power Rating:-; Rated Speed:6000rpm RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 40X10 24V BALL W/OC TACH, 7.6cfm - OD4010-24HB01A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X10 24V BALL W/OC TACH, 7.6cfm
OD4010-24HB01A
FAN DC 40X10 24V BALL W/OC TACH, 7.6cfm OD4010-24HB01A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x10mm, 24VDC, 7CFM, 0.09A, 25dBA, 6000RPM, Dual Ball Bearing, Wire Leads, Open Collector Tachometer

DC Fans DC Fan, 40x10mm, 24VDC, 7CFM, 0.09A, 25dBA, 6000RPM, Dual Ball Bearing, Wire Leads, Open Collector Tachometer

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4010-24HB01A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4010-24HB01A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4010-24HB01A
FAN AXIAL 40X10.5MM 24VDC WIRE

FAN AXIAL 40X10.5MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1209-ND 89AH2557 OD4010-24HB01A OD4010-24HB01A OD4010-24HB01A
Product Name DC Brushless Fans (BLDC) Axial Fan, 7Cfm, 25Db, 24Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans FAN DC 40X10 24V BALL W/OC TACH, 7.6cfm DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.2 SCFM (15.64 m³/hr) 7 SCFM (11.9 m³/hr) 7.6 SCFM (12.92 m³/hr) 9.2 SCFM (15.64 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
Maximum Sound Level 33.4 dbA 33.4 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply Voltage Vdc Finder - 92X8677 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 24 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH60000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details