ORION Fans DC Brushless Fans (BLDC) OD4010-24HB

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1208-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1208-ND
DC Brushless Fans (BLDC) 1053-1208-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x10mm, 24VDC, 7CFM, 0.09A, 25dBA, 6000RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 40x10mm, 24VDC, 7CFM, 0.09A, 25dBA, 6000RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, 7Cfm, 25Db, 24Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans - 89AH2556 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 7Cfm, 25Db, 24Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans
89AH2556
Axial Fan, 7Cfm, 25Db, 24Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans 89AH2556
AXIAL FAN, 7CFM, 25DB, 24VDC, 40X10MM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:7CFM; Noise Rating:25dBA; Power Rating:-; Rated Speed:6000rpm RoHS Compliant: Yes

AXIAL FAN, 7CFM, 25DB, 24VDC, 40X10MM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:7CFM; Noise Rating:25dBA; Power Rating:-; Rated Speed:6000rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fan; DC ; 24V; Plastic; 5 CFM; 8000 RPM; 30dB; 0.06A; Ball; Leads; 40x10mm - 70103493 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; DC ; 24V; Plastic; 5 CFM; 8000 RPM; 30dB; 0.06A; Ball; Leads; 40x10mm
70103493
Fan; DC ; 24V; Plastic; 5 CFM; 8000 RPM; 30dB; 0.06A; Ball; Leads; 40x10mm 70103493
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
FAN DC 40X10 24V BALL, 7cfm - OD4010-24HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X10 24V BALL, 7cfm
OD4010-24HB
FAN DC 40X10 24V BALL, 7cfm OD4010-24HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4010-24HB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4010-24HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4010-24HB
FAN AXIAL 40X10.5MM 24VDC WIRE

FAN AXIAL 40X10.5MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1208-ND OD4010-24HB 89AH2556 70103493 OD4010-24HB OD4010-24HB
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, 7Cfm, 25Db, 24Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans Fan; DC ; 24V; Plastic; 5 CFM; 8000 RPM; 30dB; 0.06A; Ball; Leads; 40x10mm FAN DC 40X10 24V BALL, 7cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.2 SCFM (15.64 m³/hr) 7 SCFM (11.9 m³/hr) 7 SCFM (11.9 m³/hr) 7 SCFM (11.9 m³/hr) 9.2 SCFM (15.64 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr) 0.1800 in H2O (0.3363 Torr)
Maximum Sound Level 33.4 dbA 25 dbA 33.4 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 148VK(US) - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 252 SCFM (429 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
Ptc Heater Hg 140, Ac/dc 120-240 V, 30W Stego - 01AH6272 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181205550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details