ORION Fans DC Brushless Fans (BLDC) OD4010-12MB

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1207-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1207-ND
DC Brushless Fans (BLDC) 1053-1207-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 6Cfm, 20Db, 12Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans - 89AH2555 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 6Cfm, 20Db, 12Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans
89AH2555
Axial Fan, 6Cfm, 20Db, 12Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans 89AH2555
AXIAL FAN, 6CFM, 20DB, 12VDC, 40X10MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:6CFM; Noise Rating:20dBA; Power Rating:-; Rated Speed:4800rpm RoHS Compliant: Yes

AXIAL FAN, 6CFM, 20DB, 12VDC, 40X10MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:6CFM; Noise Rating:20dBA; Power Rating:-; Rated Speed:4800rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x10mm, 12VDC, 6CFM, 0.08A, 20dBA, 4800RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 40x10mm, 12VDC, 6CFM, 0.08A, 20dBA, 4800RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4010-12MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4010-12MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4010-12MB
FAN AXIAL 40X10.5MM 12VDC WIRE

FAN AXIAL 40X10.5MM 12VDC WIRE

Supplier's Site
FAN DC 40X10 12V BALL, 6cfm - OD4010-12MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X10 12V BALL, 6cfm
OD4010-12MB
FAN DC 40X10 12V BALL, 6cfm OD4010-12MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fan;DC;12V;6 CFM;4800 RPM;20dB;0.06A;Ball Bearing;Leads;40x10mm - 70103521 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;12V;6 CFM;4800 RPM;20dB;0.06A;Ball Bearing;Leads;40x10mm
70103521
Fan;DC;12V;6 CFM;4800 RPM;20dB;0.06A;Ball Bearing;Leads;40x10mm 70103521
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1207-ND 89AH2555 OD4010-12MB OD4010-12MB OD4010-12MB 70103521
Product Name DC Brushless Fans (BLDC) Axial Fan, 6Cfm, 20Db, 12Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 40X10 12V BALL, 6cfm Fan;DC;12V;6 CFM;4800 RPM;20dB;0.06A;Ball Bearing;Leads;40x10mm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.2 SCFM (12.24 m³/hr) 6 SCFM (10.2 m³/hr) 7.2 SCFM (12.24 m³/hr) 6 SCFM (10.2 m³/hr) 4 SCFM (6.8 m³/hr)
Maximum Static Pressure 0.1200 in H2O (0.2242 Torr) 0.1400 in H2O (0.2616 Torr)
Maximum Sound Level 26.3 dbA 26.3 dbA 27 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F2190242055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Backward Curved Fan - N88-45000 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5580 SCFM (9484 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details