ORION Fans DC Brushless Fans (BLDC) OD4010-12LB

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 4.7 CFM (0.132m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 4.7 CFM (0.132m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1206-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1206-ND
DC Brushless Fans (BLDC) 1053-1206-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 4.7 CFM (0.132m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 4.7 CFM (0.132m³/min) 2 Wire Leads

Buy Now Datasheet
DC Brushless Fans (BLDC) - OD4010-12LB - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
OD4010-12LB
DC Brushless Fans (BLDC) OD4010-12LB
FAN AXIAL 40X10.5MM 12VDC WIRE

FAN AXIAL 40X10.5MM 12VDC WIRE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x10mm, 12VDC, 5CFM, 0.07A, 14dBA, 4200RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 40x10mm, 12VDC, 5CFM, 0.07A, 14dBA, 4200RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4010-12LB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4010-12LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4010-12LB
FAN AXIAL 40X10.5MM 12VDC WIRE

FAN AXIAL 40X10.5MM 12VDC WIRE

Supplier's Site
Axial Fan, 5Cfm, 14Db, 12Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans - 89AH2554 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 5Cfm, 14Db, 12Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans
89AH2554
Axial Fan, 5Cfm, 14Db, 12Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans 89AH2554
AXIAL FAN, 5CFM, 14DB, 12VDC, 40X10MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:5CFM; Noise Rating:14dBA; Power Rating:-; Rated Speed:4200rpm RoHS Compliant: Yes

AXIAL FAN, 5CFM, 14DB, 12VDC, 40X10MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:5CFM; Noise Rating:14dBA; Power Rating:-; Rated Speed:4200rpm RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 40X10 12V BALL, 5cfm - OD4010-12LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X10 12V BALL, 5cfm
OD4010-12LB
FAN DC 40X10 12V BALL, 5cfm OD4010-12LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1206-ND OD4010-12LB OD4010-12LB OD4010-12LB 89AH2554 OD4010-12LB
Product Name DC Brushless Fans (BLDC) DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 5Cfm, 14Db, 12Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans FAN DC 40X10 12V BALL, 5cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.7 SCFM (7.99 m³/hr) 4.7 SCFM (7.99 m³/hr) 4.7 SCFM (7.99 m³/hr) 5 SCFM (8.5 m³/hr) 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0700 in H2O (0.1308 Torr)
Maximum Sound Level 20.1 dbA 20.1 dbA 20.1 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fans - 2557284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.71 SCFM (11.4 m³/hr)
Nominal Voltage 12 volts
View Details
Touch-Safe Ptc Fan Heater 400W Stego - 26Y2264 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details