ORION Fans Sealed Sleeve Bearing Fan OD4010-12HSS

Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Request a Quote Datasheet
Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Sleeve Bearing Fan - OD4010-12HSS - ORION Fans
Dallas, TX, USA
Sealed Sleeve Bearing Fan
OD4010-12HSS
Sealed Sleeve Bearing Fan OD4010-12HSS
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

Datasheet
DC Brushless Fans (BLDC) - 1053-1205-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1205-ND
DC Brushless Fans (BLDC) 1053-1205-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sealed Sleeve 9.2 CFM (0.258m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sealed Sleeve 9.2 CFM (0.258m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 40X10 12V Sealed Sleeve 6.7cfm - OD4010-12HSS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X10 12V Sealed Sleeve 6.7cfm
OD4010-12HSS
FAN DC 40X10 12V Sealed Sleeve 6.7cfm OD4010-12HSS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4010-12HSS - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4010-12HSS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4010-12HSS
FAN AXIAL 40X10.5MM 12VDC WIRE

FAN AXIAL 40X10.5MM 12VDC WIRE

Supplier's Site
FAN; 40 MM X 40 MM ; 10 MM; 12 VDC; 6.7CFM ; 25 DB; SEALED SLEEVE; 0.10A; DC - 70103395 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN; 40 MM X 40 MM ; 10 MM; 12 VDC; 6.7CFM ; 25 DB; SEALED SLEEVE; 0.10A; DC
70103395
FAN; 40 MM X 40 MM ; 10 MM; 12 VDC; 6.7CFM ; 25 DB; SEALED SLEEVE; 0.10A; DC 70103395
This long life, low cost sealed sleeve fan features a brushless DC, Auto restart, polarity-protected motor with a UL94V-0 plastic frame and impeller. The unique patented sealed sleeve bearing system has an exceptionally long life expectancy of more the 50,000 hours (L10).

This long life, low cost sealed sleeve fan features a brushless DC, Auto restart, polarity-protected motor with a UL94V-0 plastic frame and impeller. The unique patented sealed sleeve bearing system has an exceptionally long life expectancy of more the 50,000 hours (L10).

Supplier's Site
Axial Fan, 6.7Cfm, 25Db, 1.2W, 12Vdc; Supply Voltage Vdc Orion Fans - 89AH2553 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 6.7Cfm, 25Db, 1.2W, 12Vdc; Supply Voltage Vdc Orion Fans
89AH2553
Axial Fan, 6.7Cfm, 25Db, 1.2W, 12Vdc; Supply Voltage Vdc Orion Fans 89AH2553
AXIAL FAN, 6.7CFM, 25DB, 1.2W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:6.7CFM; Noise Rating:25dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 6.7CFM, 25DB, 1.2W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:6.7CFM; Noise Rating:25dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x10mm, 12VDC, 6.7CFM, 0.1A, 25dBA, 6000RPM, Sealed Sleeve Bearing, Wire Leads

DC Fans DC Fan, 40x10mm, 12VDC, 6.7CFM, 0.1A, 25dBA, 6000RPM, Sealed Sleeve Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  ORION Fans DigiKey Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD4010-12HSS 1053-1205-ND OD4010-12HSS OD4010-12HSS 70103395 89AH2553 OD4010-12HSS
Product Name Sealed Sleeve Bearing Fan DC Brushless Fans (BLDC) FAN DC 40X10 12V Sealed Sleeve 6.7cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN; 40 MM X 40 MM ; 10 MM; 12 VDC; 6.7CFM ; 25 DB; SEALED SLEEVE; 0.10A; DC Axial Fan, 6.7Cfm, 25Db, 1.2W, 12Vdc; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.7 SCFM (11.39 m³/hr) 9.2 SCFM (15.64 m³/hr) 6.7 SCFM (11.39 m³/hr) 9.2 SCFM (15.64 m³/hr) 6.7 SCFM (11.39 m³/hr) 6.7 SCFM (11.39 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr) 0.2000 in H2O (0.3737 Torr)
Maximum Sound Level 25 dbA 33.2 dbA 33.2 dbA 25 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182305700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Axial Fan - 98XE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.5100 in H2O (0.9528 Torr)
View Details