Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 3 Wire Leads
FAN AXIAL 40X10.5MM 12VDC WIRE
DC AXIAL FAN, BALL, 9.2CFM, 0.12A, 12V ROHS COMPLIANT: YES
DC Fans DC Fan, 40x10mm, 12VDC, 7CFM, Ball Bearing, 2x Wire Leads 26AWG, Open Collector Alarm
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1411-ND | OD4010-12HB02A | 51AK1675 | OD4010-12HB02A |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Dc Axial Fan, Ball, 9.2Cfm, 0.12A, 12V Rohs Compliant Orion Fans | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 9.2 SCFM (15.64 m³/hr) | 9.2 SCFM (15.64 m³/hr) | ||
| Maximum Static Pressure | 0.2000 in H2O (0.3737 Torr) | |||
| Maximum Sound Level | 33.4 dbA | 33.4 dbA | ||
| Nominal Voltage | 12 volts | 12 volts |