ORION Fans DC Brushless Fans (BLDC) OD4010-12HB01A

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 3 Wire Leads
Request a Quote
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 3 Wire Leads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 89AH2552, is designed for 12V DC operation and features a compact size of 40mm x 10mm. It provides an airflow of 7 CFM while maintaining a noise level of 25 dBA, making it suitable for applications where quiet operation is essential. The fan utilizes a ball bearing system, which contributes to its longevity, with a life expectancy of approximately 60,000 hours at 45°C. The operating temperature range is from -10°C to 70°C, and it has a weight of around 0.04 lbs. The fan is constructed from PBT plastic, compliant with UL94V-0 standards, ensuring durability and safety. It is equipped with 26 AWG lead wires for easy connection. This fan is ideal for projects requiring efficient cooling in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 89AH2552, is designed for 12V DC operation and features a compact size of 40mm x 10mm. It provides an airflow of 7 CFM while maintaining a noise level of 25 dBA, making it suitable for applications where quiet operation is essential. The fan utilizes a ball bearing system, which contributes to its longevity, with a life expectancy of approximately 60,000 hours at 45°C. The operating temperature range is from -10°C to 70°C, and it has a weight of around 0.04 lbs. The fan is constructed from PBT plastic, compliant with UL94V-0 standards, ensuring durability and safety. It is equipped with 26 AWG lead wires for easy connection. This fan is ideal for projects requiring efficient cooling in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1204-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1204-ND
DC Brushless Fans (BLDC) 1053-1204-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - DC Brushless Fans (BLDC) - 1182068-OD4010-12HB01A - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - DC Brushless Fans (BLDC)
1182068-OD4010-12HB01A
Fans, Thermal Management - DC Brushless Fans (BLDC) 1182068-OD4010-12HB01A
Win Source Part Number: 1182068-OD4010-12HB0 1A Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: OD4010 Features: Auto Restart, Speed Sensor (Tach) Termination: 3 Wire Leads Package: Box Standard Package: 1 Voltage - Rated: 12VDC Power (Watts): 720 mW Lifetime @ Temp.: 60000 Hrs @ 45°C Weight: 0.441 lb (200.00 g) Voltage Range: 10.8 ~ 13.2VDC Width: 10.50mm Air Flow: 9.2 CFM (0.258m³/min) Static Pressure: 0.200 in H2O (49.8 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 33.4dB RPM: 8000 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: -4 ~ 149°F (-20 ~ 65°C) Dimension: Square - 40mm L x 40mm H Alternative Parts (Cross-Reference): OD4010-12HB 01A; OD4010-12HB-01A; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.070A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Orion Fans Other Names: 1053-1204,OD4010-12H B01AX,OD401012HB01A Base Product Number: OD4010 Approval Agency: CE, cURus, TUV, UR

Win Source Part Number: 1182068-OD4010-12HB01A
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: OD4010
Features: Auto Restart, Speed Sensor (Tach)
Termination: 3 Wire Leads
Package: Box
Standard Package: 1
Voltage - Rated: 12VDC
Power (Watts): 720 mW
Lifetime @ Temp.: 60000 Hrs @ 45°C
Weight: 0.441 lb (200.00 g)
Voltage Range: 10.8 ~ 13.2VDC
Width: 10.50mm
Air Flow: 9.2 CFM (0.258m³/min)
Static Pressure: 0.200 in H2O (49.8 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 33.4dB
RPM: 8000 RPM
Material - Frame: Polybutylene Terephthalate (PBT)
Material - Blade: Polybutylene Terephthalate (PBT)
Temperature Range - Operating: -4 ~ 149°F (-20 ~ 65°C)
Dimension: Square - 40mm L x 40mm H
Alternative Parts (Cross-Reference): OD4010-12HB 01A; OD4010-12HB-01A;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.070A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Orion Fans
Other Names: 1053-1204,OD4010-12HB01AX,OD401012HB01A
Base Product Number: OD4010
Approval Agency: CE, cURus, TUV, UR

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x10mm, 12VDC, 7CFM, 0.1A, 25dBA, 6000RPM, Dual Ball Bearing, Wire Leads, Open Collector Tachometer

DC Fans DC Fan, 40x10mm, 12VDC, 7CFM, 0.1A, 25dBA, 6000RPM, Dual Ball Bearing, Wire Leads, Open Collector Tachometer

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4010-12HB01A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4010-12HB01A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4010-12HB01A
FAN AXIAL 40X10.5MM 12VDC WIRE

FAN AXIAL 40X10.5MM 12VDC WIRE

Supplier's Site
FAN DC 40X10 12V BALL W/OC TACH, 7.6cfm - OD4010-12HB01A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X10 12V BALL W/OC TACH, 7.6cfm
OD4010-12HB01A
FAN DC 40X10 12V BALL W/OC TACH, 7.6cfm OD4010-12HB01A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, 7Cfm, 25Db, 12Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans - 89AH2552 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 7Cfm, 25Db, 12Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans
89AH2552
Axial Fan, 7Cfm, 25Db, 12Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans 89AH2552
AXIAL FAN, 7CFM, 25DB, 12VDC, 40X10MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:7CFM; Noise Rating:25dBA; Power Rating:-; Rated Speed:6000rpm RoHS Compliant: Yes

AXIAL FAN, 7CFM, 25DB, 12VDC, 40X10MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:7CFM; Noise Rating:25dBA; Power Rating:-; Rated Speed:6000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1204-ND 1182068-OD4010-12HB01A OD4010-12HB01A OD4010-12HB01A OD4010-12HB01A 89AH2552
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 40X10 12V BALL W/OC TACH, 7.6cfm Axial Fan, 7Cfm, 25Db, 12Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.2 SCFM (15.64 m³/hr) 9.2 SCFM (15.64 m³/hr) 7.6 SCFM (12.92 m³/hr) 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
Maximum Sound Level 33.4 dbA 33.4 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF22000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
Outdoor Filter Fan FF 01821 - 01821.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.8 SCFM (20.06 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
8015-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0713 to ? in H2O (0.1331 to ? Torr)
Maximum Sound Level 27.23 dbA
View Details
Axial Fan - 86ME - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 636 SCFM (1080 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details