ORION Fans DC Brushless Fans (BLDC) OD4010-12HB

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1203-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1203-ND
DC Brushless Fans (BLDC) 1053-1203-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 2 Wire Leads

Buy Now Datasheet
Fan; 40 x 40 mm; 10 mm; 12 V; 5 CFM (Max.); 31 dB; 12 in. Leadwires; 0.07 A; DC - 70103604 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 40 x 40 mm; 10 mm; 12 V; 5 CFM (Max.); 31 dB; 12 in. Leadwires; 0.07 A; DC
70103604
Fan; 40 x 40 mm; 10 mm; 12 V; 5 CFM (Max.); 31 dB; 12 in. Leadwires; 0.07 A; DC 70103604
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
Axial Fan, 7Cfm, 25Db, 12Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans - 89AH2551 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 7Cfm, 25Db, 12Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans
89AH2551
Axial Fan, 7Cfm, 25Db, 12Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans 89AH2551
AXIAL FAN, 7CFM, 25DB, 12VDC, 40X10MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:7CFM; Noise Rating:25dBA; Power Rating:-; Rated Speed:6000rpm RoHS Compliant: Yes

AXIAL FAN, 7CFM, 25DB, 12VDC, 40X10MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:7CFM; Noise Rating:25dBA; Power Rating:-; Rated Speed:6000rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4010-12HB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4010-12HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4010-12HB
FAN AXIAL 40X10.5MM 12VDC WIRE

FAN AXIAL 40X10.5MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x10mm, 12VDC, 7CFM, 0.1A, 25dBA, 6000RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 40x10mm, 12VDC, 7CFM, 0.1A, 25dBA, 6000RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
FAN DC 40X10 12V BALL, 7cfm - OD4010-12HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X10 12V BALL, 7cfm
OD4010-12HB
FAN DC 40X10 12V BALL, 7cfm OD4010-12HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
ORIN Axial - OD4010-12HB - Galco Industrial Electronics
Madison Heights, MI, United States
ORIN Axial
OD4010-12HB
ORIN Axial OD4010-12HB
Fan DC 40X10 12V Ball

Fan DC 40X10 12V Ball

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Galco Industrial Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1203-ND 70103604 89AH2551 OD4010-12HB OD4010-12HB OD4010-12HB OD4010-12HB
Product Name DC Brushless Fans (BLDC) Fan; 40 x 40 mm; 10 mm; 12 V; 5 CFM (Max.); 31 dB; 12 in. Leadwires; 0.07 A; DC Axial Fan, 7Cfm, 25Db, 12Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans FAN DC 40X10 12V BALL, 7cfm ORIN Axial
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.2 SCFM (15.64 m³/hr) 5 SCFM (8.5 m³/hr) 7 SCFM (11.9 m³/hr) 9.2 SCFM (15.64 m³/hr) 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr) 0.1800 in H2O (0.3363 Torr)
Maximum Sound Level 33.4 dbA 31 dbA 33.4 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Led 025 Extension Cable, Ac, 1M W/ 2 Connectors, Vde Stego - 24T1314 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181203100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Backward Curved Fan - N88-56008 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8500 SCFM (14448 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF43000T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 12 watts
View Details