ORION Fans DC Brushless Fans (BLDC) OD4010-05MB

Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1202-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1202-ND
DC Brushless Fans (BLDC) 1053-1202-ND
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x10mm, 5VDC, 6CFM, 0.011A, 20dBA, 4800RPM, Dual Ball Bearing, 2x Wire Leads 26AWG

DC Fans DC Fan, 40x10mm, 5VDC, 6CFM, 0.011A, 20dBA, 4800RPM, Dual Ball Bearing, 2x Wire Leads 26AWG

Buy Now Datasheet
FAN DC 40X10 5V BALL, 6cfm - OD4010-05MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X10 5V BALL, 6cfm
OD4010-05MB
FAN DC 40X10 5V BALL, 6cfm OD4010-05MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4010-05MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4010-05MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4010-05MB
FAN AXIAL 40X10.5MM 5VDC WIRE

FAN AXIAL 40X10.5MM 5VDC WIRE

Supplier's Site
Axial Fan, 6Cfm, 20Db, 5Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans - 89AH2550 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 6Cfm, 20Db, 5Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans
89AH2550
Axial Fan, 6Cfm, 20Db, 5Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans 89AH2550
AXIAL FAN, 6CFM, 20DB, 5VDC, 40X10MM; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:6CFM; Noise Rating:20dBA; Power Rating:-; Rated Speed:4800rpm RoHS Compliant: Yes

AXIAL FAN, 6CFM, 20DB, 5VDC, 40X10MM; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:6CFM; Noise Rating:20dBA; Power Rating:-; Rated Speed:4800rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fan;DC;5V;6 CFM;4800 RPM;20 dB;0.11A;Ball Bearing;Lead Wires;40x40x10mm - 70103523 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;5V;6 CFM;4800 RPM;20 dB;0.11A;Ball Bearing;Lead Wires;40x40x10mm
70103523
Fan;DC;5V;6 CFM;4800 RPM;20 dB;0.11A;Ball Bearing;Lead Wires;40x40x10mm 70103523
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1202-ND OD4010-05MB OD4010-05MB OD4010-05MB 89AH2550 70103523
Product Name DC Brushless Fans (BLDC) DC Fans FAN DC 40X10 5V BALL, 6cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 6Cfm, 20Db, 5Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans Fan;DC;5V;6 CFM;4800 RPM;20 dB;0.11A;Ball Bearing;Lead Wires;40x40x10mm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.2 SCFM (12.24 m³/hr) 6 SCFM (10.2 m³/hr) 7.2 SCFM (12.24 m³/hr) 6 SCFM (10.2 m³/hr) 3.8 SCFM (6.46 m³/hr)
Maximum Static Pressure 0.1200 in H2O (0.2242 Torr) 0.1400 in H2O (0.2616 Torr)
Maximum Sound Level 26.3 dbA 26.3 dbA 27 dbA
Nominal Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 5.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6026H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5067 to ? in H2O (0.9467 to ? Torr)
Maximum Sound Level 46.4 dbA
View Details
Type 7F.20 - Filter Fan - 7F20812010200 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details