ORION Fans DC Brushless Fans (BLDC) OD4010-05LB

Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 4.7 CFM (0.132m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 4.7 CFM (0.132m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD4010-05LB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD4010-05LB-ND
DC Brushless Fans (BLDC) OD4010-05LB-ND
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 4.7 CFM (0.132m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 4.7 CFM (0.132m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 40X10 5V BALL, 5cfm - OD4010-05LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X10 5V BALL, 5cfm
OD4010-05LB
FAN DC 40X10 5V BALL, 5cfm OD4010-05LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 40Mm, 5Vdc; Supply Voltage Vdc Orion Fans - 36AJ7668 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 40Mm, 5Vdc; Supply Voltage Vdc Orion Fans
36AJ7668
Axial Fan, Ball Bearing, 40Mm, 5Vdc; Supply Voltage Vdc Orion Fans 36AJ7668
AXIAL FAN, BALL BEARING, 40MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.7CFM; Noise Rating:20.1dBA; Power Rating:300mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 40MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.7CFM; Noise Rating:20.1dBA; Power Rating:300mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x10mm, 5VDC, 5CFM, Ball Bearing, 2x Wire Leads 26AWG

DC Fans DC Fan, 40x10mm, 5VDC, 5CFM, Ball Bearing, 2x Wire Leads 26AWG

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4010-05LB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4010-05LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4010-05LB
FAN AXIAL 40X10.5MM 5VDC WIRE

FAN AXIAL 40X10.5MM 5VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD4010-05LB-ND OD4010-05LB 36AJ7668 OD4010-05LB OD4010-05LB
Product Name DC Brushless Fans (BLDC) FAN DC 40X10 5V BALL, 5cfm Axial Fan, Ball Bearing, 40Mm, 5Vdc; Supply Voltage Vdc Orion Fans DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.7 SCFM (7.99 m³/hr) 5 SCFM (8.5 m³/hr) 4.7 SCFM (7.99 m³/hr) 4.7 SCFM (7.99 m³/hr)
Maximum Static Pressure 0.0700 in H2O (0.1308 Torr)
Maximum Sound Level 20.1 dbA 20.1 dbA
Nominal Voltage 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

4028-5 Series 8.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028Y12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 2.22 to ? in H2O (4.15 to ? Torr)
Maximum Sound Level 56.8 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181202055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - PFA20000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details