ORION Fans DC Brushless Fans (BLDC) OD4010-05HB

Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1201-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1201-ND
DC Brushless Fans (BLDC) 1053-1201-ND
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 40X10 5V BALL, 7cfm - OD4010-05HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X10 5V BALL, 7cfm
OD4010-05HB
FAN DC 40X10 5V BALL, 7cfm OD4010-05HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x10mm, 5VDC, 7CFM, 0.19A, 25dBA, 6000RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 40x10mm, 5VDC, 7CFM, 0.19A, 25dBA, 6000RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, 7Cfm, 25Db, 5Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans - 89AH2549 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 7Cfm, 25Db, 5Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans
89AH2549
Axial Fan, 7Cfm, 25Db, 5Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans 89AH2549
AXIAL FAN, 7CFM, 25DB, 5VDC, 40X10MM; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:7CFM; Noise Rating:25dBA; Power Rating:-; Rated Speed:6000rpm RoHS Compliant: Yes

AXIAL FAN, 7CFM, 25DB, 5VDC, 40X10MM; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:7CFM; Noise Rating:25dBA; Power Rating:-; Rated Speed:6000rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4010-05HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4010-05HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4010-05HB
FAN AXIAL 40X10.5MM 5VDC WIRE

FAN AXIAL 40X10.5MM 5VDC WIRE

Supplier's Site
Fan;DC;5V; 7CFM; 25(dB); 6000 RPM; 0.16A;Auto Restart;Ball;40 x 10 mm - 70103454 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;5V; 7CFM; 25(dB); 6000 RPM; 0.16A;Auto Restart;Ball;40 x 10 mm
70103454
Fan;DC;5V; 7CFM; 25(dB); 6000 RPM; 0.16A;Auto Restart;Ball;40 x 10 mm 70103454
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1201-ND OD4010-05HB OD4010-05HB 89AH2549 OD4010-05HB 70103454
Product Name DC Brushless Fans (BLDC) FAN DC 40X10 5V BALL, 7cfm DC Fans Axial Fan, 7Cfm, 25Db, 5Vdc, 40X10Mm; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan;DC;5V; 7CFM; 25(dB); 6000 RPM; 0.16A;Auto Restart;Ball;40 x 10 mm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.2 SCFM (15.64 m³/hr) 7 SCFM (11.9 m³/hr) 7 SCFM (11.9 m³/hr) 9.2 SCFM (15.64 m³/hr) 4.8 SCFM (8.16 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr) 0.1700 in H2O (0.3176 Torr)
Maximum Sound Level 33.4 dbA 33.4 dbA 31 dbA
Nominal Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF33000T12BKSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 39 watts
View Details
Axial Fans - 1759790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr)
Running Current 0.1200 amps
View Details
Roof Filter Fan RFP 018 - 01860.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 203 SCFM (345 m³/hr)
Nominal Voltage 120 volts
View Details