Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sealed Sleeve 6.0 CFM (0.168m³/min) 2 Wire Leads
FAN AXIAL 40X6MM 12VDC WIRE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD4006-12HSS-ND | OD4006-12HSS |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 6 SCFM (10.2 m³/hr) | 6 SCFM (10.2 m³/hr) |
| Maximum Static Pressure | 0.0900 in H2O (0.1681 Torr) | |
| Maximum Sound Level | 30 dbA | 30 dbA |
| Nominal Voltage | 12 volts | 12 volts |