ORION Fans DC Brushless Fans (BLDC) OD3510-12MB02A

Description
Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Ball 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Ball 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1647-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1647-ND
DC Brushless Fans (BLDC) 1053-1647-ND
Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Ball 3 Wire Leads

Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Ball 3 Wire Leads

Buy Now Datasheet
FAN DC, 35X10 12V BALL, W/Alarm Output, 6.0cfm - OD3510-12MB02A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC, 35X10 12V BALL, W/Alarm Output, 6.0cfm
OD3510-12MB02A
FAN DC, 35X10 12V BALL, W/Alarm Output, 6.0cfm OD3510-12MB02A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 35x10mm, 12VDC, 6CFM, 0.065A, 32dBA, 8000RPM, Dual Ball Bearing, 3x Wire Leads, Alarm Output

DC Fans DC Fan, 35x10mm, 12VDC, 6CFM, 0.065A, 32dBA, 8000RPM, Dual Ball Bearing, 3x Wire Leads, Alarm Output

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD3510-12MB02A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD3510-12MB02A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD3510-12MB02A
FAN AXIAL 35X10MM 12VDC WIRE

FAN AXIAL 35X10MM 12VDC WIRE

Supplier's Site
Axial Fan, Ball Bearing, 35Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7667 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 35Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7667
Axial Fan, Ball Bearing, 35Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7667
AXIAL FAN, BALL BEARING, 35MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:6CFM; Noise Rating:32dB; Power Rating:1.56W; Rated Speed:8000rpmRoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 35MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:6CFM; Noise Rating:32dB; Power Rating:1.56W; Rated Speed:8000rpmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1647-ND OD3510-12MB02A OD3510-12MB02A OD3510-12MB02A 36AJ7667
Product Name DC Brushless Fans (BLDC) FAN DC, 35X10 12V BALL, W/Alarm Output, 6.0cfm DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 35Mm, 12Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.1 SCFM (8.67 m³/hr) 6 SCFM (10.2 m³/hr) 5.1 SCFM (8.67 m³/hr) 6 SCFM (10.2 m³/hr)
Maximum Static Pressure 0.1300 in H2O (0.2429 Torr)
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 to 255 SCFM (373 to 433 m³/hr)
Nominal Voltage 230 volts
View Details
Backward Curved Fan - N88-35567 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3000 SCFM (5099 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 1442043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.47 SCFM (14.4 m³/hr)
Blower/Fan Type Axial Fan
View Details