ORION Fans DC Brushless Fans (BLDC) OD3510-12MB

Description
Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Ball 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Ball 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1646-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1646-ND
DC Brushless Fans (BLDC) 1053-1646-ND
Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Ball 2 Wire Leads

Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Ball 2 Wire Leads

Buy Now Datasheet
FAN DC, 35X10 12V BALL, 6.0cfm - OD3510-12MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC, 35X10 12V BALL, 6.0cfm
OD3510-12MB
FAN DC, 35X10 12V BALL, 6.0cfm OD3510-12MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 35Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7666 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 35Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7666
Axial Fan, Ball Bearing, 35Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7666
AXIAL FAN, BALL BEARING, 35MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:6CFM; Noise Rating:32dB; Power Rating:1.08W; Rated Speed:8000rpmRoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 35MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:6CFM; Noise Rating:32dB; Power Rating:1.08W; Rated Speed:8000rpmRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 35x10mm, 12VDC, 6CFM, 0.06A, 32dBA, 8000RPM, Dual Ball Bearing, 2x Wire Leads

DC Fans DC Fan, 35x10mm, 12VDC, 6CFM, 0.06A, 32dBA, 8000RPM, Dual Ball Bearing, 2x Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD3510-12MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD3510-12MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD3510-12MB
FAN AXIAL 35X10MM 12VDC WIRE

FAN AXIAL 35X10MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1646-ND OD3510-12MB 36AJ7666 OD3510-12MB OD3510-12MB
Product Name DC Brushless Fans (BLDC) FAN DC, 35X10 12V BALL, 6.0cfm Axial Fan, Ball Bearing, 35Mm, 12Vdc; Supply Voltage Vdc Orion Fans DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Running Current 0.0600 amps
Blower/Fan Type Tube Axial Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PTF60500LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 24 watts
View Details
Axial Fans - 1442042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.47 SCFM (14.4 m³/hr)
Blower/Fan Type Axial Fan
View Details