Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Ball 2 Wire Leads
DC FAN, 35MM, 6.3CFM, 12V, 9000RPM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:6.3CFM; Noise Rating:-; Power Rating:-; Rated Speed:9000rpm
FAN AXIAL 35X10MM 12VDC WIRE
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD3510-12HB-ND | 33AK7551 | OD3510-12HB |
| Product Name | DC Brushless Fans (BLDC) | Dc Fan, 35Mm, 6.3Cfm, 12V, 9000Rpm; Supply Voltage Vdc Orion Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts |
| Voltage Range | 12 volts | ||
| Blower/Fan Type | Tube Axial | Axial Fan |