ORION Fans DC Brushless Fans (BLDC) OD3510-05MB

Description
Fan Tubeaxial 5VDC Square - 35mm L x 35mm H Ball 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 35mm L x 35mm H Ball 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1644-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1644-ND
DC Brushless Fans (BLDC) 1053-1644-ND
Fan Tubeaxial 5VDC Square - 35mm L x 35mm H Ball 2 Wire Leads

Fan Tubeaxial 5VDC Square - 35mm L x 35mm H Ball 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 35Mm, 5Vdc; Supply Voltage Vdc Orion Fans - 36AJ7663 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 35Mm, 5Vdc; Supply Voltage Vdc Orion Fans
36AJ7663
Axial Fan, Ball Bearing, 35Mm, 5Vdc; Supply Voltage Vdc Orion Fans 36AJ7663
AXIAL FAN, BALL BEARING, 35MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:6CFM; Noise Rating:32dB; Power Rating:650mW; Rated Speed:8000rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 35MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:6CFM; Noise Rating:32dB; Power Rating:650mW; Rated Speed:8000rpm RoHS Compliant: Yes

Supplier's Site
FAN DC, 35X10 5V BALL, 6.0cfm - OD3510-05MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC, 35X10 5V BALL, 6.0cfm
OD3510-05MB
FAN DC, 35X10 5V BALL, 6.0cfm OD3510-05MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD3510-05MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD3510-05MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD3510-05MB
FAN AXIAL 35X10MM BALL 5VDC WIRE

FAN AXIAL 35X10MM BALL 5VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 35x10mm, 5VDC, 6CFM, 0.075A, 32dBA, 8000RPM, Dual Ball Bearing, 2x Wire Leads

DC Fans DC Fan, 35x10mm, 5VDC, 6CFM, 0.075A, 32dBA, 8000RPM, Dual Ball Bearing, 2x Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1644-ND 36AJ7663 OD3510-05MB OD3510-05MB OD3510-05MB
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 35Mm, 5Vdc; Supply Voltage Vdc Orion Fans FAN DC, 35X10 5V BALL, 6.0cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 5 volts 5 volts 5 volts 5 volts
Voltage Range 5 volts
Running Current 0.0800 amps
Blower/Fan Type Tube Axial Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 126LJ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.1 SCFM (32.46 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 2303045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 75.1 SCFM (128 m³/hr)
Maximum Sound Level 50.2 dbA
View Details