ORION Fans Thermal Management Fans, DC OD3510-05LLB

Description
Thermal Management Fans, DC
Request a Quote Datasheet
Description
Thermal Management Fans, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Management Fans, DC - OD3510-05LLB - Heilind Electronics, Inc.
Wilmington, MA, United States
Thermal Management Fans, DC
OD3510-05LLB
Thermal Management Fans, DC OD3510-05LLB
Thermal Management Fans, DC

Thermal Management Fans, DC

Buy Now
DC Brushless Fans (BLDC) - 1053-1684-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1684-ND
DC Brushless Fans (BLDC) 1053-1684-ND
Fan Tubeaxial 5VDC Square - 35mm L x 35mm H Ball 3.0 CFM (0.084m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 35mm L x 35mm H Ball 3.0 CFM (0.084m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 35x10mm, 5VDC, 3CFM, 0.06A, 17dBA, 4500RPM, Dual Ball Bearing, 2x Wire Leads

DC Fans DC Fan, 35x10mm, 5VDC, 3CFM, 0.06A, 17dBA, 4500RPM, Dual Ball Bearing, 2x Wire Leads

Buy Now Datasheet
FAN DC, 35X10 5V BALL, 3.0cfm - OD3510-05LLB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC, 35X10 5V BALL, 3.0cfm
OD3510-05LLB
FAN DC, 35X10 5V BALL, 3.0cfm OD3510-05LLB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 35Mm, 5Vdc; Supply Voltage Vdc Orion Fans - 36AJ7662 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 35Mm, 5Vdc; Supply Voltage Vdc Orion Fans
36AJ7662
Axial Fan, Ball Bearing, 35Mm, 5Vdc; Supply Voltage Vdc Orion Fans 36AJ7662
AXIAL FAN, BALL BEARING, 35MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:3CFM; Noise Rating:17dB; Power Rating:300mW; Rated Speed:4500rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 35MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:3CFM; Noise Rating:17dB; Power Rating:300mW; Rated Speed:4500rpm RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD3510-05LLB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD3510-05LLB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD3510-05LLB
FAN AXIAL 35X10MM BALL 5VDC WIRE

FAN AXIAL 35X10MM BALL 5VDC WIRE

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD3510-05LLB 1053-1684-ND OD3510-05LLB OD3510-05LLB 36AJ7662 OD3510-05LLB
Product Name Thermal Management Fans, DC DC Brushless Fans (BLDC) DC Fans FAN DC, 35X10 5V BALL, 3.0cfm Axial Fan, Ball Bearing, 35Mm, 5Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 SCFM (5.1 m³/hr) 3 SCFM (5.1 m³/hr) 3 SCFM (5.1 m³/hr) 3 SCFM (5.1 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
Maximum Sound Level 17 dbA 17 dbA
Nominal Voltage 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N88-50604 Gen 3+ - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6000 SCFM (10198 m³/hr)
Maximum Sound Level 92 dbA
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A230BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details
Din Rail, 2 (50 Mm), Rohs Rohs Compliant Stego - 70M8012 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F2190242055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details