Fan Tubeaxial 12VDC Square - 30mm L x 30mm H Ball 5.0 CFM (0.140m³/min) 3 Wire Leads
AXIAL FAN, BALL, 4.6CFM, 31DB, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10.2mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.6CFM; Noise Rating:31dBA; Power Rating:-; IP Rating:IP55 RoHS Compliant: Yes
DC Fans DC Fan, 30x10mm, 12VDC, 4.6CFM, 0.1A, 31dBA, 10000RPM, Dual Ball Bearing, Wire Leads, Open Collector Tachometer
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FAN AXIAL 30X10.2MM 12VDC WIRE
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1200-ND | 89AH2547 | OD3010-12HB01A | OD3010-12HB01A | OD3010-12HB01A |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, Ball, 4.6Cfm, 31Db, 12Vdc; Supply Voltage Vdc Orion Fans | DC Fans | FAN DC, 30X10 12V BALL W/OC TACH, 4.4cfm | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 5 SCFM (8.5 m³/hr) | 4.6 SCFM (7.82 m³/hr) | 4.4 SCFM (7.48 m³/hr) | 5 SCFM (8.5 m³/hr) | |
| Maximum Static Pressure | 0.2100 in H2O (0.3923 Torr) | ||||
| Maximum Sound Level | 30.2 dbA | 30.2 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts |