ORION Fans DC Brushless Fans (BLDC) OD3010-12HB

Description
Fan Tubeaxial 12VDC Square - 30mm L x 30mm H Ball 5.0 CFM (0.140m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 30mm L x 30mm H Ball 5.0 CFM (0.140m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1199-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1199-ND
DC Brushless Fans (BLDC) 1053-1199-ND
Fan Tubeaxial 12VDC Square - 30mm L x 30mm H Ball 5.0 CFM (0.140m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 30mm L x 30mm H Ball 5.0 CFM (0.140m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 30X10 12V, BALL, 4.6cfm - OD3010-12HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 30X10 12V, BALL, 4.6cfm
OD3010-12HB
FAN DC 30X10 12V, BALL, 4.6cfm OD3010-12HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
ORIN Axial - OD3010-12HB - Galco Industrial Electronics
Madison Heights, MI, United States
ORIN Axial
OD3010-12HB
ORIN Axial OD3010-12HB
Fan DC, 30X10 12V Ball

Fan DC, 30X10 12V Ball

Supplier's Site
Axial Fan, Ball, 4.6Cfm, 31Db, 12Vdc; Supply Voltage Vdc Orion Fans - 89AH2546 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 4.6Cfm, 31Db, 12Vdc; Supply Voltage Vdc Orion Fans
89AH2546
Axial Fan, Ball, 4.6Cfm, 31Db, 12Vdc; Supply Voltage Vdc Orion Fans 89AH2546
AXIAL FAN, BALL, 4.6CFM, 31DB, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10.2mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.6CFM; Noise Rating:31dBA; Power Rating:-; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, BALL, 4.6CFM, 31DB, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10.2mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.6CFM; Noise Rating:31dBA; Power Rating:-; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
FAN, DC, 12VDC, 9500 RPM, 4.3 CFM, 28 DB - 70103346 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, DC, 12VDC, 9500 RPM, 4.3 CFM, 28 DB
70103346
FAN, DC, 12VDC, 9500 RPM, 4.3 CFM, 28 DB 70103346
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 30x10mm, 12VDC, 4.6CFM, 0.1A, 31dBA, 10000RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 30x10mm, 12VDC, 4.6CFM, 0.1A, 31dBA, 10000RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD3010-12HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD3010-12HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD3010-12HB
FAN AXIAL 30X10.2MM 12VDC WIRE

FAN AXIAL 30X10.2MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1199-ND OD3010-12HB OD3010-12HB 89AH2546 70103346 OD3010-12HB OD3010-12HB
Product Name DC Brushless Fans (BLDC) FAN DC 30X10 12V, BALL, 4.6cfm ORIN Axial Axial Fan, Ball, 4.6Cfm, 31Db, 12Vdc; Supply Voltage Vdc Orion Fans FAN, DC, 12VDC, 9500 RPM, 4.3 CFM, 28 DB DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr) 4.6 SCFM (7.82 m³/hr) 4.6 SCFM (7.82 m³/hr) 4.3 SCFM (7.31 m³/hr) 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.2100 in H2O (0.3923 Torr) 0.1900 in H2O (0.3550 Torr)
Maximum Sound Level 30.2 dbA 28 dbA 30.2 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.42 SCFM (33.01 m³/hr)
Maximum Sound Level 30 dbA
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.30 - Filter fan - 7F3081205700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
7025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025H48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1941 to ? in H2O (0.3626 to ? Torr)
Maximum Sound Level 36.5 dbA
View Details