ORION Fans DC Brushless Fans (BLDC) OD3010-05MB

Description
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Ball 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Ball 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1642-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1642-ND
DC Brushless Fans (BLDC) 1053-1642-ND
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Ball 2 Wire Leads

Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Ball 2 Wire Leads

Buy Now Datasheet
FAN DC 30X10 5V, BALL, 3.3cfm - OD3010-05MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 30X10 5V, BALL, 3.3cfm
OD3010-05MB
FAN DC 30X10 5V, BALL, 3.3cfm OD3010-05MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD3010-05MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD3010-05MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD3010-05MB
FAN AXIAL 30X10.2MM 5VDC WIRE

FAN AXIAL 30X10.2MM 5VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 30x10mm, 5VDC, 4CFM, 0.08A, 30dBA, 9000RPM, Dual Ball Bearing, 2x Wire Leads

DC Fans DC Fan, 30x10mm, 5VDC, 4CFM, 0.08A, 30dBA, 9000RPM, Dual Ball Bearing, 2x Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 30Mm, 5Vdc; Supply Voltage Vdc Orion Fans - 36AJ7658 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 30Mm, 5Vdc; Supply Voltage Vdc Orion Fans
36AJ7658
Axial Fan, Ball Bearing, 30Mm, 5Vdc; Supply Voltage Vdc Orion Fans 36AJ7658
AXIAL FAN, BALL BEARING, 30MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:4CFM; Noise Rating:30dB; Power Rating:400mW; Rated Speed:9000rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 30MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:4CFM; Noise Rating:30dB; Power Rating:400mW; Rated Speed:9000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1642-ND OD3010-05MB OD3010-05MB OD3010-05MB 36AJ7658
Product Name DC Brushless Fans (BLDC) FAN DC 30X10 5V, BALL, 3.3cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 30Mm, 5Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr) 3.3 SCFM (5.61 m³/hr) 4 SCFM (6.8 m³/hr) 4 SCFM (6.8 m³/hr)
Maximum Static Pressure 0.1800 in H2O (0.3363 Torr)
Maximum Sound Level 28.4 dbA 28.4 dbA
Nominal Voltage 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF43000T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 12 watts
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 100W Rohs Compliant Stego - 70M7861 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
6015-9 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015M24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details