Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Ball 2 Wire Leads
FAN AXIAL 30X10.2MM 5VDC WIRE
DC FAN, 30MM, 2.5CFM, 5V, 5500RPM; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:2.5CFM; Noise Rating:-; Power Rating:-; Rated Speed:5500rpm
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD3010-05LB-ND | OD3010-05LB | 33AK7550 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Dc Fan, 30Mm, 2.5Cfm, 5V, 5500Rpm; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 3.5 SCFM (5.95 m³/hr) | 3.5 SCFM (5.95 m³/hr) | 2.5 SCFM (4.25 m³/hr) |
| Maximum Static Pressure | 0.1500 in H2O (0.2802 Torr) | ||
| Maximum Sound Level | 23.1 dbA | 23.1 dbA | |
| Nominal Voltage | 5 volts | 5 volts | 5 volts |