ORION Fans DC Brushless Fans (BLDC) OD3010-05HB

Description
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Ball 5.0 CFM (0.140m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Ball 5.0 CFM (0.140m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1198-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1198-ND
DC Brushless Fans (BLDC) 1053-1198-ND
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Ball 5.0 CFM (0.140m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Ball 5.0 CFM (0.140m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 30x10mm, 5VDC, 4.6CFM, 0.17A, 31dBA, 10000RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 30x10mm, 5VDC, 4.6CFM, 0.17A, 31dBA, 10000RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 4.6Cfm, 31Db, 5Vdc; Supply Voltage Vdc Orion Fans - 89AH2545 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 4.6Cfm, 31Db, 5Vdc; Supply Voltage Vdc Orion Fans
89AH2545
Axial Fan, Ball, 4.6Cfm, 31Db, 5Vdc; Supply Voltage Vdc Orion Fans 89AH2545
AXIAL FAN, BALL, 4.6CFM, 31DB, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10.2mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.6CFM; Noise Rating:31dBA; Power Rating:-; Rated Speed:11000rpmRoHS Compliant: Yes

AXIAL FAN, BALL, 4.6CFM, 31DB, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10.2mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.6CFM; Noise Rating:31dBA; Power Rating:-; Rated Speed:11000rpmRoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 30X10 5V, BALL, 4.6cfm - OD3010-05HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 30X10 5V, BALL, 4.6cfm
OD3010-05HB
FAN DC 30X10 5V, BALL, 4.6cfm OD3010-05HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD3010-05HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD3010-05HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD3010-05HB
FAN AXIAL 30X10.2MM 5VDC WIRE

FAN AXIAL 30X10.2MM 5VDC WIRE

Supplier's Site
FAN, DC, 5VDC, 9500 RPM, 4.3 CFM, 28 DB - 70103345 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, DC, 5VDC, 9500 RPM, 4.3 CFM, 28 DB
70103345
FAN, DC, 5VDC, 9500 RPM, 4.3 CFM, 28 DB 70103345
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1198-ND OD3010-05HB 89AH2545 OD3010-05HB OD3010-05HB 70103345
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball, 4.6Cfm, 31Db, 5Vdc; Supply Voltage Vdc Orion Fans FAN DC 30X10 5V, BALL, 4.6cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN, DC, 5VDC, 9500 RPM, 4.3 CFM, 28 DB
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr) 4.6 SCFM (7.82 m³/hr) 4.6 SCFM (7.82 m³/hr) 5 SCFM (8.5 m³/hr) 4.3 SCFM (7.31 m³/hr)
Maximum Static Pressure 0.2100 in H2O (0.3923 Torr) 0.1800 in H2O (0.3363 Torr)
Maximum Sound Level 30.2 dbA 30.2 dbA 28 dbA
Nominal Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N86-45004 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6080 SCFM (10334 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PFA10000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details