ORION Fans FAN DC 280X89 48V TERMINAL, 950cfm OD280-48MTB

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAN DC 280X89 48V TERMINAL, 950cfm - OD280-48MTB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 280X89 48V TERMINAL, 950cfm
OD280-48MTB
FAN DC 280X89 48V TERMINAL, 950cfm OD280-48MTB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 280x89mm, 48VDC, 1060CFM, 1.25A, 56dBA, 2200RPM, Dual Ball Bearing, Terminals

DC Fans DC Fan, 280x89mm, 48VDC, 1060CFM, 1.25A, 56dBA, 2200RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
Axial Fan, Ball Bearing, 280Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7648 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 280Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7648
Axial Fan, Ball Bearing, 280Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7648
AXIAL FAN, BALL BEARING, 280MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1060CFM; Noise Rating:56dB; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 280MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1060CFM; Noise Rating:56dB; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD280-48MTB OD280-48MTB 36AJ7648
Product Name FAN DC 280X89 48V TERMINAL, 950cfm DC Fans Axial Fan, Ball Bearing, 280Mm, 48Vdc; Supply Voltage Vdc Orion Fans
Maximum Air Flow 950 SCFM (1615 m³/hr) 1060 SCFM (1802 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RHA20000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Supply Voltage Vdc Finder - 92X8693 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fan - 141LT - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.2 SCFM (126 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details