ORION Fans FAN DC 280X89 48V TERMINAL, 780cfm OD280-48LTB

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAN DC 280X89 48V TERMINAL, 780cfm - OD280-48LTB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 280X89 48V TERMINAL, 780cfm
OD280-48LTB
FAN DC 280X89 48V TERMINAL, 780cfm OD280-48LTB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 280Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7646 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 280Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7646
Axial Fan, Ball Bearing, 280Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7646
AXIAL FAN, BALL BEARING, 280MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:870CFM; Noise Rating:48dB; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 280MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:870CFM; Noise Rating:48dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 280x89mm, 48VDC, 870CFM, 0.56A, 48dBA, 1800RPM, Dual Ball Bearing, Terminals

DC Fans DC Fan, 280x89mm, 48VDC, 870CFM, 0.56A, 48dBA, 1800RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD280-48LTB 36AJ7646 OD280-48LTB
Product Name FAN DC 280X89 48V TERMINAL, 780cfm Axial Fan, Ball Bearing, 280Mm, 48Vdc; Supply Voltage Vdc Orion Fans DC Fans
Maximum Air Flow 780 SCFM (1326 m³/hr) 870 SCFM (1479 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH40000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 100W Stego - 24T1247 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N86-28003 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1500 SCFM (2550 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details