ORION Fans Axial Fan, Ball Bearing, 280Mm, 48Vdc; Supply Voltage Vdc Orion Fans OD280-48LB

Description
AXIAL FAN, BALL BEARING, 280MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:870CFM; Noise Rating:48dB; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, BALL BEARING, 280MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:870CFM; Noise Rating:48dB; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, Ball Bearing, 280Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7645 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 280Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7645
Axial Fan, Ball Bearing, 280Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7645
AXIAL FAN, BALL BEARING, 280MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:870CFM; Noise Rating:48dB; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 280MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:870CFM; Noise Rating:48dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 280X89 48V WIRE LEADS, 780cfm - OD280-48LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 280X89 48V WIRE LEADS, 780cfm
OD280-48LB
FAN DC 280X89 48V WIRE LEADS, 780cfm OD280-48LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
OD280-48LB
DC Fans OD280-48LB
DC Fans DC Fan, 280x89mm, 48VDC, 870CFM, 0.56A, 48dBA, 1800RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 280x89mm, 48VDC, 870CFM, 0.56A, 48dBA, 1800RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 36AJ7645 OD280-48LB OD280-48LB
Product Name Axial Fan, Ball Bearing, 280Mm, 48Vdc; Supply Voltage Vdc Orion Fans FAN DC 280X89 48V WIRE LEADS, 780cfm DC Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.22 SCFM (138 m³/hr)
Nominal Voltage 230 volts
View Details
Fan Heater Hgl 046, 48 Vdc, 250W Rohs Compliant Stego - 70M7819 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RLG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 460 volts
View Details