ORION Fans FAN DC 280X89 24V TERMINAL, 950cfm OD280-24MTB

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAN DC 280X89 24V TERMINAL, 950cfm - OD280-24MTB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 280X89 24V TERMINAL, 950cfm
OD280-24MTB
FAN DC 280X89 24V TERMINAL, 950cfm OD280-24MTB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 280Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7642 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 280Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7642
Axial Fan, Ball Bearing, 280Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7642
AXIAL FAN, BALL BEARING, 280MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1060CFM; Noise Rating:56dB; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 280MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1060CFM; Noise Rating:56dB; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 280x89mm, 24VDC, 1060CFM, 2.5A, 56dBA, 2200RPM, Dual Ball Bearing, Terminals

DC Fans DC Fan, 280x89mm, 24VDC, 1060CFM, 2.5A, 56dBA, 2200RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD280-24MTB 36AJ7642 OD280-24MTB
Product Name FAN DC 280X89 24V TERMINAL, 950cfm Axial Fan, Ball Bearing, 280Mm, 24Vdc; Supply Voltage Vdc Orion Fans DC Fans
Maximum Air Flow 950 SCFM (1615 m³/hr) 1060 SCFM (1802 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

6038-5 Series 12 V (Voltage) and 8.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038H12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.9642 to ? in H2O (1.8 to ? Torr)
Maximum Sound Level 53.1 dbA
View Details
Type 7F.20 - Filter Fan - 7F20823031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Backward Curved Fan - N88-35834 Gen 3 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3300 SCFM (5609 m³/hr)
Maximum Sound Level 94 dbA
View Details