ORION Fans FAN DC 280X89 24V WIRE LEADS, 950cfm OD280-24MB

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAN DC 280X89 24V WIRE LEADS, 950cfm - OD280-24MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 280X89 24V WIRE LEADS, 950cfm
OD280-24MB
FAN DC 280X89 24V WIRE LEADS, 950cfm OD280-24MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 280Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7641 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 280Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7641
Axial Fan, Ball Bearing, 280Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7641
AXIAL FAN, BALL BEARING, 280MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1060CFM; Noise Rating:56dB; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 280MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1060CFM; Noise Rating:56dB; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
OD280-24MB
DC Fans OD280-24MB
DC Fans DC Fan, 280x89mm, 24VDC, 1060CFM, 2.5A, 56dBA, 2200RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 280x89mm, 24VDC, 1060CFM, 2.5A, 56dBA, 2200RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD280-24MB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD280-24MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD280-24MB
FAN AXIAL 280X89MM 24VDC WIRE

FAN AXIAL 280X89MM 24VDC WIRE

Supplier's Site

Technical Specifications

  Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD280-24MB 36AJ7641 OD280-24MB OD280-24MB
Product Name FAN DC 280X89 24V WIRE LEADS, 950cfm Axial Fan, Ball Bearing, 280Mm, 24Vdc; Supply Voltage Vdc Orion Fans DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Maximum Air Flow 950 SCFM (1615 m³/hr) 1060 SCFM (1802 m³/hr) 1060 SCFM (1802 m³/hr)
Nominal Voltage 24 volts 24 volts 24 volts
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH40000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details
Axial Fans - 2557320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.22 SCFM (138 m³/hr)
Maximum Sound Level 48 dbA
View Details