ORION Fans DC Fans OD280-24LTB

Description
DC Fans DC Fan, 280x89mm, 24VDC, 870CFM, 1.13A, 48dBA, 1800RPM, Dual Ball Bearing, Terminals
Datasheet
Description
DC Fans DC Fan, 280x89mm, 24VDC, 870CFM, 1.13A, 48dBA, 1800RPM, Dual Ball Bearing, Terminals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DC Fans DC Fan, 280x89mm, 24VDC, 870CFM, 1.13A, 48dBA, 1800RPM, Dual Ball Bearing, Terminals

DC Fans DC Fan, 280x89mm, 24VDC, 870CFM, 1.13A, 48dBA, 1800RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
Axial Fan, Ball Bearing, 280Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7640 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 280Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7640
Axial Fan, Ball Bearing, 280Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7640
AXIAL FAN, BALL BEARING, 280MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:870CFM; Noise Rating:48dB; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 280MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:870CFM; Noise Rating:48dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site
FAN DC 280X89 24V TERMINAL, 780cfm - OD280-24LTB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 280X89 24V TERMINAL, 780cfm
OD280-24LTB
FAN DC 280X89 24V TERMINAL, 780cfm OD280-24LTB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD280-24LTB 36AJ7640 OD280-24LTB
Product Name DC Fans Axial Fan, Ball Bearing, 280Mm, 24Vdc; Supply Voltage Vdc Orion Fans FAN DC 280X89 24V TERMINAL, 780cfm
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF32000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Backward Curved Fan - N88-56354 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6315 SCFM (10734 m³/hr)
Maximum Sound Level 90 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-06020CSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.3 SCFM (24.31 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
View Details
3 suppliers