ORION Fans Axial Fan, Ball Bearing, 280Mm, 24Vdc; Supply Voltage Vdc Orion Fans OD280-24HB

Description
AXIAL FAN, BALL BEARING, 280MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1200CFM; Noise Rating:72dB; IP Rating:-RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, BALL BEARING, 280MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1200CFM; Noise Rating:72dB; IP Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, Ball Bearing, 280Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7637 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 280Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7637
Axial Fan, Ball Bearing, 280Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7637
AXIAL FAN, BALL BEARING, 280MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1200CFM; Noise Rating:72dB; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 280MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1200CFM; Noise Rating:72dB; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
OD280-24HB
DC Fans OD280-24HB
DC Fans DC Fan, 280x89mm, 24VDC, 1200CFM, 4.33A, 72dBA, 2550RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 280x89mm, 24VDC, 1200CFM, 4.33A, 72dBA, 2550RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
FAN DC 280X89 24V WIRE LEADS, 1200cfm - OD280-24HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 280X89 24V WIRE LEADS, 1200cfm
OD280-24HB
FAN DC 280X89 24V WIRE LEADS, 1200cfm OD280-24HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD280-24HB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD280-24HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD280-24HB
FAN AXIAL 280X89MM 24VDC WIRE

FAN AXIAL 280X89MM 24VDC WIRE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 36AJ7637 OD280-24HB OD280-24HB OD280-24HB
Product Name Axial Fan, Ball Bearing, 280Mm, 24Vdc; Supply Voltage Vdc Orion Fans DC Fans FAN DC 280X89 24V WIRE LEADS, 1200cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1200 SCFM (2040 m³/hr) 1200 SCFM (2040 m³/hr) 1200 SCFM (2040 m³/hr)
Nominal Voltage 24 volts 24 volts 24 volts
Blower/Fan Type Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 15.49 SCFM (26.33 m³/hr)
Nominal Voltage 12 volts
View Details
6025-5 Series 2.64 Watt (W) Power Brushless DC Axial Fan - C6025H24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details
30x30x10mm, 12 VDC, 3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-03010CHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 SCFM (5.1 m³/hr)
Maximum Static Pressure 0.1150 in H2O (0.2149 Torr)
View Details
3 suppliers
Axial Fan - 99YS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.8 SCFM (127 m³/hr)
Maximum Sound Level 55 dbA
View Details