ORION Fans DC Fans OD280-12MTB

Description
DC Fans DC Fan, 280x89mm, 12VDC, 1060CFM, 7.5A, 56dBA, 2200RPM, Dual Ball Bearing, Terminals
Datasheet
Description
DC Fans DC Fan, 280x89mm, 12VDC, 1060CFM, 7.5A, 56dBA, 2200RPM, Dual Ball Bearing, Terminals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DC Fans DC Fan, 280x89mm, 12VDC, 1060CFM, 7.5A, 56dBA, 2200RPM, Dual Ball Bearing, Terminals

DC Fans DC Fan, 280x89mm, 12VDC, 1060CFM, 7.5A, 56dBA, 2200RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
Axial Fan, Ball Bearing, 280Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7636 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 280Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7636
Axial Fan, Ball Bearing, 280Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7636
AXIAL FAN, BALL BEARING, 280MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1060CFM; Noise Rating:56dB; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 280MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1060CFM; Noise Rating:56dB; IP Rating:-RoHS Compliant: Yes

Supplier's Site
FAN DC 280X89 12V TERMINAL, 950cfm - OD280-12MTB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 280X89 12V TERMINAL, 950cfm
OD280-12MTB
FAN DC 280X89 12V TERMINAL, 950cfm OD280-12MTB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD280-12MTB 36AJ7636 OD280-12MTB
Product Name DC Fans Axial Fan, Ball Bearing, 280Mm, 12Vdc; Supply Voltage Vdc Orion Fans FAN DC 280X89 12V TERMINAL, 950cfm
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF67000T12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 127 watts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - N88-50013 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6610 SCFM (11235 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
40x40x20mm, 12 VDC, 7.741 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04020CHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.74 SCFM (13.16 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers