ORION Fans FAN DC 280X89 12V WIRE LEADS, 950cfm OD280-12MB

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAN DC 280X89 12V WIRE LEADS, 950cfm - OD280-12MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 280X89 12V WIRE LEADS, 950cfm
OD280-12MB
FAN DC 280X89 12V WIRE LEADS, 950cfm OD280-12MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
OD280-12MB
DC Fans OD280-12MB
DC Fans DC Fan, 280x89mm, 12VDC, 1060CFM, 7.5A, 56dBA, 2200RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 280x89mm, 12VDC, 1060CFM, 7.5A, 56dBA, 2200RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 280Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7635 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 280Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7635
Axial Fan, Ball Bearing, 280Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7635
AXIAL FAN, BALL BEARING, 280MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1060CFM; Noise Rating:56dB; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 280MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1060CFM; Noise Rating:56dB; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD280-12MB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD280-12MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD280-12MB
FAN AXIAL 280X89MM 12VDC WIRE

FAN AXIAL 280X89MM 12VDC WIRE

Supplier's Site

Technical Specifications

  Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD280-12MB OD280-12MB 36AJ7635 OD280-12MB
Product Name FAN DC 280X89 12V WIRE LEADS, 950cfm DC Fans Axial Fan, Ball Bearing, 280Mm, 12Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Maximum Air Flow 950 SCFM (1615 m³/hr) 1060 SCFM (1802 m³/hr) 1060 SCFM (1802 m³/hr)
Nominal Voltage 12 volts 12 volts 12 volts
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

4028-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028L12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1453 to ? in H2O (0.2714 to ? Torr)
Maximum Sound Level 32.45 dbA
View Details
Type 7F.20 - Filter Fan - 7F20823020550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - RH40000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details
Axial Fan - 380DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.4 SCFM (15.98 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details