ORION Fans FAN DC 280X89 12V WIRE LEADS, 780cfm OD280-12LB

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Fan, Ball Bearing, 280Mm, 12Vdc from Orion Fans features a diecast aluminum frame and a glass fiber reinforced thermoplastic impeller. It operates on a supply voltage of 12V DC, with a voltage range of 9 to 13.5V. The fan is equipped with a programmable microprocessor-controlled brushless DC motor, which includes locked rotor and polarity protection. This model has a dual ball bearing system, ensuring durability with a life expectancy of approximately 85,000 hours at 35°C. The fan is capable of delivering an airflow of 870 CFM while producing a noise level of 48 dB. It can operate in a storage temperature range of -25°C to +80°C and has a dielectric strength of 500 VAC with a maximum leakage of less than 500 microamps. Weighing around 6.8 lbs, this fan is suitable for various applications requiring efficient cooling solutions.

Datasheet Summary
Powered by GS/AI

The Axial Fan, Ball Bearing, 280Mm, 12Vdc from Orion Fans features a diecast aluminum frame and a glass fiber reinforced thermoplastic impeller. It operates on a supply voltage of 12V DC, with a voltage range of 9 to 13.5V. The fan is equipped with a programmable microprocessor-controlled brushless DC motor, which includes locked rotor and polarity protection. This model has a dual ball bearing system, ensuring durability with a life expectancy of approximately 85,000 hours at 35°C. The fan is capable of delivering an airflow of 870 CFM while producing a noise level of 48 dB. It can operate in a storage temperature range of -25°C to +80°C and has a dielectric strength of 500 VAC with a maximum leakage of less than 500 microamps. Weighing around 6.8 lbs, this fan is suitable for various applications requiring efficient cooling solutions.

Suppliers

Company
Product
Description
Supplier Links
FAN DC 280X89 12V WIRE LEADS, 780cfm - OD280-12LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 280X89 12V WIRE LEADS, 780cfm
OD280-12LB
FAN DC 280X89 12V WIRE LEADS, 780cfm OD280-12LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
OD280-12LB
DC Fans OD280-12LB
DC Fans DC Fan, 280x89mm, 12VDC, 870CFM, 4.17A, 48dBA, 1800RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 280x89mm, 12VDC, 870CFM, 4.17A, 48dBA, 1800RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 280Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7633 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 280Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7633
Axial Fan, Ball Bearing, 280Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7633
AXIAL FAN, BALL BEARING, 280MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:870CFM; Noise Rating:48dB; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 280MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:870CFM; Noise Rating:48dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD280-12LB OD280-12LB 36AJ7633
Product Name FAN DC 280X89 12V WIRE LEADS, 780cfm DC Fans Axial Fan, Ball Bearing, 280Mm, 12Vdc; Supply Voltage Vdc Orion Fans
Maximum Air Flow 780 SCFM (1326 m³/hr) 870 SCFM (1479 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH40000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details
Type 7F.30 - Filter fan - 7F3082304250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Backward Curved Fan - UNO806306D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7000 SCFM (11898 m³/hr)
Maximum Sound Level 83 dbA
View Details