ORION Fans DC Brushless Fans (BLDC) OD254AP-48MB

Description
Fan Tubeaxial 48VDC Round - 254mm Dia Ball 690.0 CFM (19.32m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Round - 254mm Dia Ball 690.0 CFM (19.32m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1197-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1197-ND
DC Brushless Fans (BLDC) 1053-1197-ND
Fan Tubeaxial 48VDC Round - 254mm Dia Ball 690.0 CFM (19.32m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Round - 254mm Dia Ball 690.0 CFM (19.32m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 254x89mm, 48VDC, 690CFM, 1.03A, 47dBA, 2000RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 254x89mm, 48VDC, 690CFM, 1.03A, 47dBA, 2000RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
FAN DC 254X89 48V BALL, 690cfm - OD254AP-48MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 254X89 48V BALL, 690cfm
OD254AP-48MB
FAN DC 254X89 48V BALL, 690cfm OD254AP-48MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 254Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7632 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 254Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7632
Axial Fan, Ball Bearing, 254Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7632
AXIAL FAN, BALL BEARING, 254MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:690CFM; Noise Rating:47.4dB; Power Rating:49W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 254MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:690CFM; Noise Rating:47.4dB; Power Rating:49W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD254AP-48MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD254AP-48MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD254AP-48MB
FAN AXIAL 254X89MM 48VDC WIRE

FAN AXIAL 254X89MM 48VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1197-ND OD254AP-48MB OD254AP-48MB 36AJ7632 OD254AP-48MB
Product Name DC Brushless Fans (BLDC) DC Fans FAN DC 254X89 48V BALL, 690cfm Axial Fan, Ball Bearing, 254Mm, 48Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 690 SCFM (1173 m³/hr) 690 SCFM (1173 m³/hr) 690 SCFM (1173 m³/hr) 690 SCFM (1173 m³/hr)
Maximum Static Pressure 0.5800 in H2O (1.08 Torr)
Maximum Sound Level 47 dbA 47 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Axial Fans - 2557288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.24 SCFM (17.41 m³/hr)
Nominal Voltage 24 volts
View Details
Led 025 Extension Cable, Dc, 1M W/ 2 Connectors, Vde Stego - 24T1318 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details