ORION Fans DC Brushless Fans (BLDC) OD254AP-48LTB

Description
FAN AXIAL 254X89MM 48VDC TERM
Request a Quote Datasheet
Description
FAN AXIAL 254X89MM 48VDC TERM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD254AP-48LTB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD254AP-48LTB-ND
DC Brushless Fans (BLDC) 1053-OD254AP-48LTB-ND
FAN AXIAL 254X89MM 48VDC TERM

FAN AXIAL 254X89MM 48VDC TERM

Buy Now Datasheet
FAN DC 254X89 48V TERMINALS, 550cfm - OD254AP-48LTB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 254X89 48V TERMINALS, 550cfm
OD254AP-48LTB
FAN DC 254X89 48V TERMINALS, 550cfm OD254AP-48LTB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 254x89mm, 48VDC, 550CFM, Ball Bearing, Terminals

DC Fans DC Fan, 254x89mm, 48VDC, 550CFM, Ball Bearing, Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD254AP-48LTB-ND OD254AP-48LTB OD254AP-48LTB
Product Name DC Brushless Fans (BLDC) FAN DC 254X89 48V TERMINALS, 550cfm DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 550 SCFM (935 m³/hr) 550 SCFM (935 m³/hr)
Maximum Static Pressure 0.3700 in H2O (0.6913 Torr)
Maximum Sound Level 39.4 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF330DCT12BKSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 12 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Backward Curved Fan - UNO102710 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10800 SCFM (18357 m³/hr)
Maximum Sound Level 86 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-05010BSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
2 suppliers