ORION Fans DC Brushless Fans (BLDC) OD254AP-48LB

Description
DC FAN 48V 254X89MM
Request a Quote Datasheet
Description
DC FAN 48V 254X89MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD254AP-48LB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD254AP-48LB-ND
DC Brushless Fans (BLDC) 1053-OD254AP-48LB-ND
DC FAN 48V 254X89MM

DC FAN 48V 254X89MM

Buy Now Datasheet
Axial Fan, Ball Bearing, 254Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7631 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 254Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7631
Axial Fan, Ball Bearing, 254Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7631
AXIAL FAN, BALL BEARING, 254MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:550CFM; Noise Rating:39.4dB; Power Rating:24W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 254MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:550CFM; Noise Rating:39.4dB; Power Rating:24W; IP Rating:- RoHS Compliant: Yes

Supplier's Site
FAN DC 254X89 48V 550cfm - OD254AP-48LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 254X89 48V 550cfm
OD254AP-48LB
FAN DC 254X89 48V 550cfm OD254AP-48LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 254x89mm, 48VDC, 550CFM, 0.48A, 39dBA, 1650RPM, Dual Ball Bearing, 2x Wire Leads 20AWG

DC Fans DC Fan, 254x89mm, 48VDC, 550CFM, 0.48A, 39dBA, 1650RPM, Dual Ball Bearing, 2x Wire Leads 20AWG

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD254AP-48LB-ND 36AJ7631 OD254AP-48LB OD254AP-48LB
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 254Mm, 48Vdc; Supply Voltage Vdc Orion Fans FAN DC 254X89 48V 550cfm DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 550 SCFM (935 m³/hr) 550 SCFM (935 m³/hr) 550 SCFM (935 m³/hr)
Maximum Static Pressure 0.3700 in H2O (0.6913 Torr)
Maximum Sound Level 39.4 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 299DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37.1 SCFM (63.06 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
5015-7 Series 2.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2606 to ? in H2O (0.4869 to ? Torr)
Maximum Sound Level 36.4 dbA
View Details