ORION Fans DC Brushless Fans (BLDC) OD254AP-48HTBIP68

Description
Fan Motorized Impellers 48VDC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Motorized Impellers 48VDC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD254AP-48HTBIP68-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD254AP-48HTBIP68-ND
DC Brushless Fans (BLDC) 1053-OD254AP-48HTBIP68-ND
Fan Motorized Impellers 48VDC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Terminals

Fan Motorized Impellers 48VDC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Terminals

Buy Now Datasheet
Dc Axial Fan, Ball, 830Cfm, 1.3A, 48V; Supply Voltage Vdc Orion Fans - 34AK4189 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 830Cfm, 1.3A, 48V; Supply Voltage Vdc Orion Fans
34AK4189
Dc Axial Fan, Ball, 830Cfm, 1.3A, 48V; Supply Voltage Vdc Orion Fans 34AK4189
DC AXIAL FAN, BALL, 830CFM, 1.3A, 48V; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:830CFM; Noise Rating:62.1dBA; Power Rating:65W

DC AXIAL FAN, BALL, 830CFM, 1.3A, 48V; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:830CFM; Noise Rating:62.1dBA; Power Rating:65W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD254AP-48HTBIP68-ND 34AK4189
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 830Cfm, 1.3A, 48V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 830 SCFM (1411 m³/hr) 830 SCFM (1411 m³/hr)
Maximum Static Pressure 0.7900 in H2O (1.48 Torr)
Maximum Sound Level 62.1 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 121DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 222 SCFM (378 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
4020-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level 32.38 dbA
View Details