Fan Tubeaxial 48VDC Round - 254mm Dia Ball 850.0 CFM (23.80m³/min) 2 Wire Leads
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DC Fans DC Fan, 254x89mm, 48VDC, 850CFM, 1.3A, 64dBA, 2500RPM, Dual Ball Bearing, Wire Leads
FAN AXIAL 254X89MM 48VDC WIRE
AXIAL FAN, BALL BEARING, 254MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:830CFM; Noise Rating:62.1dB; Power Rating:65W; IP Rating:- RoHS Compliant: Yes
| DigiKey | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1196-ND | OD254AP-48HB | OD254AP-48HB | OD254AP-48HB | 36AJ7630 |
| Product Name | DC Brushless Fans (BLDC) | FAN DC 254X89 48V BALL, 850cfm | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, Ball Bearing, 254Mm, 48Vdc; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 850 SCFM (1445 m³/hr) | 850 SCFM (1445 m³/hr) | 850 SCFM (1445 m³/hr) | 830 SCFM (1411 m³/hr) | |
| Maximum Static Pressure | 0.8300 in H2O (1.55 Torr) | ||||
| Maximum Sound Level | 64 dbA | 64 dbA | |||
| Nominal Voltage | 48 volts | 48 volts | 48 volts | 48 volts |