Fan Tubeaxial 24VDC Round - 254mm Dia Ball 690.0 CFM (19.32m³/min) 2 Terminals
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DC Fans DC Fan, 254x89mm, 24VDC, 580CFM, Ball Bearing, Terminals
FAN AXIAL 254X89MM 24VDC TERM
| DigiKey | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1487-ND | OD254AP-24MTB | OD254AP-24MTB | OD254AP-24MTB |
| Product Name | DC Brushless Fans (BLDC) | FAN DC 254X89 24V TERMINALS, 690cfm | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 690 SCFM (1173 m³/hr) | 690 SCFM (1173 m³/hr) | 690 SCFM (1173 m³/hr) | |
| Maximum Static Pressure | 0.5800 in H2O (1.08 Torr) | |||
| Maximum Sound Level | 47 dbA | 47 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts |