ORION Fans DC Brushless Fans (BLDC) OD254AP-24LB

Description
Fan Tubeaxial 24VDC Round - 254mm Dia Ball 550.0 CFM (15.40m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Round - 254mm Dia Ball 550.0 CFM (15.40m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1194-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1194-ND
DC Brushless Fans (BLDC) 1053-1194-ND
Fan Tubeaxial 24VDC Round - 254mm Dia Ball 550.0 CFM (15.40m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Round - 254mm Dia Ball 550.0 CFM (15.40m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD254AP-24LB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD254AP-24LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD254AP-24LB
FAN AXIAL 254X89MM 24VDC WIRE

FAN AXIAL 254X89MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 254x89mm, 24VDC, 550CFM, 0.97A, 39dBA, 1650RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 254x89mm, 24VDC, 550CFM, 0.97A, 39dBA, 1650RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, 550Cfm, 39Db, 16.7W, 24Vdc; Supply Voltage Vdc Orion Fans - 89AH2544 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 550Cfm, 39Db, 16.7W, 24Vdc; Supply Voltage Vdc Orion Fans
89AH2544
Axial Fan, 550Cfm, 39Db, 16.7W, 24Vdc; Supply Voltage Vdc Orion Fans 89AH2544
AXIAL FAN, 550CFM, 39DB, 16.7W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:550CFM; Noise Rating:39dBA; Power Rating:16.7W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 550CFM, 39DB, 16.7W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:550CFM; Noise Rating:39dBA; Power Rating:16.7W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 254X89 24V BALL, 550cfm - OD254AP-24LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 254X89 24V BALL, 550cfm
OD254AP-24LB
FAN DC 254X89 24V BALL, 550cfm OD254AP-24LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1194-ND OD254AP-24LB OD254AP-24LB 89AH2544 OD254AP-24LB
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 550Cfm, 39Db, 16.7W, 24Vdc; Supply Voltage Vdc Orion Fans FAN DC 254X89 24V BALL, 550cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 550 SCFM (935 m³/hr) 550 SCFM (935 m³/hr) 550 SCFM (935 m³/hr) 550 SCFM (935 m³/hr)
Maximum Static Pressure 0.3700 in H2O (0.6913 Torr)
Maximum Sound Level 39 dbA 39 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RHA60000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1442029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.82 SCFM (3.1 m³/hr)
Blower/Fan Type Axial Fan
View Details
Filter Fan, 6.93 X 6.93, 60/40 Cfm, 24Vdc Rohs Compliant Stego - 70M7784 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details