Fan Motorized Impellers 24VDC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Terminals
DC AXIAL FAN, BALL, 830CFM, 2.65A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:830CFM; Noise Rating:62.1dBA; Power Rating:65W
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OD254AP-24HTBIP68-ND | 34AK4185 |
| Product Name | DC Brushless Fans (BLDC) | Dc Axial Fan, Ball, 830Cfm, 2.65A, 24V; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 830 SCFM (1411 m³/hr) | 830 SCFM (1411 m³/hr) |
| Maximum Static Pressure | 0.7900 in H2O (1.48 Torr) | |
| Maximum Sound Level | 62.1 dbA | |
| Nominal Voltage | 24 volts | 24 volts |