ORION Fans DC Fans OD254AP-24HTB

Description
DC Fans DC Fan, 254x89mm, 24VDC, 670CFM, Ball Bearing, Terminals
Datasheet
Description
DC Fans DC Fan, 254x89mm, 24VDC, 670CFM, Ball Bearing, Terminals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DC Fans DC Fan, 254x89mm, 24VDC, 670CFM, Ball Bearing, Terminals

DC Fans DC Fan, 254x89mm, 24VDC, 670CFM, Ball Bearing, Terminals

Buy Now Datasheet
FAN DC 254X89 24V TERMINALS, 850cfm - OD254AP-24HTB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 254X89 24V TERMINALS, 850cfm
OD254AP-24HTB
FAN DC 254X89 24V TERMINALS, 850cfm OD254AP-24HTB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD254AP-24HTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD254AP-24HTB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD254AP-24HTB
FAN AXIAL 254X89MM 24VDC TERM

FAN AXIAL 254X89MM 24VDC TERM

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD254AP-24HTB OD254AP-24HTB OD254AP-24HTB
Product Name DC Fans FAN DC 254X89 24V TERMINALS, 850cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Maximum Air Flow 850 SCFM (1445 m³/hr) 850 SCFM (1445 m³/hr)
Nominal Voltage 24 volts 24 volts
Maximum Sound Level 64 dbA
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - DPF67000A230WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
Reverse Flow Filter Fan exhaust Size 2 (6) , 32.4 Cfm free Flow, 24V Dc Supply, 7W, Ul Type 12 Rohs Compliant Finder - 54AJ9661 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 82TM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details