ORION Fans
DC Brushless Fans (BLDC)
OD254AP-12MBIP68D
Description
12VDC FAN 254X89MM IP68
Request a Quote
Email Supplier
Datasheet
Description
12VDC FAN 254X89MM IP68
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
1053-OD254AP-12MBIP68D-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
690 SCFM (1173 m³/hr)
|
|
Maximum Static Pressure
|
0.5800 in H2O (1.08 Torr)
|
|
Maximum Sound Level
|
47.4 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
19.1 SCFM (32.46 m³/hr)
Maximum Sound Level
31 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
0.6003 SCFM (1.02 m³/hr)
Maximum Static Pressure
0.1100 in H2O (0.2055 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure
0.1480 in H2O (0.2765 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10.1 SCFM (17.17 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details