ORION Fans DC Brushless Fans (BLDC) OD254AP-12MB

Description
Fan Tubeaxial 12VDC Round - 254mm Dia Ball 690.0 CFM (19.32m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Round - 254mm Dia Ball 690.0 CFM (19.32m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1192-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1192-ND
DC Brushless Fans (BLDC) 1053-1192-ND
Fan Tubeaxial 12VDC Round - 254mm Dia Ball 690.0 CFM (19.32m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Round - 254mm Dia Ball 690.0 CFM (19.32m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD254AP-12MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD254AP-12MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD254AP-12MB
FAN AXIAL 254X89MM 12VDC WIRE

FAN AXIAL 254X89MM 12VDC WIRE

Supplier's Site
FAN DC 254X89 12V BALL, 690cfm - OD254AP-12MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 254X89 12V BALL, 690cfm
OD254AP-12MB
FAN DC 254X89 12V BALL, 690cfm OD254AP-12MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball, 690Cfm, 47Db, 23W, 12V; Supply Voltage Vdc Orion Fans - 89AH2542 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 690Cfm, 47Db, 23W, 12V; Supply Voltage Vdc Orion Fans
89AH2542
Axial Fan, Ball, 690Cfm, 47Db, 23W, 12V; Supply Voltage Vdc Orion Fans 89AH2542
AXIAL FAN, BALL, 690CFM, 47DB, 23W, 12V; Supply Voltage VDC:12V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:690CFM; Noise Rating:47dBA; Power Rating:23W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL, 690CFM, 47DB, 23W, 12V; Supply Voltage VDC:12V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:690CFM; Noise Rating:47dBA; Power Rating:23W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 254x89mm, 12VDC, 690CFM, 4.2A, 47dBA, 2000RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 254x89mm, 12VDC, 690CFM, 4.2A, 47dBA, 2000RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1192-ND OD254AP-12MB OD254AP-12MB 89AH2542 OD254AP-12MB
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 254X89 12V BALL, 690cfm Axial Fan, Ball, 690Cfm, 47Db, 23W, 12V; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 690 SCFM (1173 m³/hr) 690 SCFM (1173 m³/hr) 690 SCFM (1173 m³/hr) 690 SCFM (1173 m³/hr)
Maximum Static Pressure 0.5800 in H2O (1.08 Torr)
Maximum Sound Level 47 dbA 47 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - XF6230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fans - 315639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1447 SCFM (2460 m³/hr)
Maximum Sound Level 78 dbA
View Details
Ptc Heater Hgk 047, Ac/dc 12-24 V, 30W, Cable Length 0.5M Stego - 42Y2628 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details